EN
  • EN
  • DE

APT75GN120B2G

Part No APT75GN120B2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 200A 833W TMAX / Trans IGBT Chip N-CH 1200V 200A 833000mW 3-Pin(3+Tab) T-MAX Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 200A
Current - Collector Pulsed (Icm) 225A
Vce(on) (Maximum) @ Vge, Ic 2.1V @ 15V, 75A
Power - Max 833W
Switching Energy 8045μJ (on), 7640μJ (off)
Input Type Standard
Gate Charge 425nC
Td (on/off) @ 25°C 60ns/620ns
Test Condition 800V, 75A, 1 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Variant
Win Source Part Number 768713-APT75GN120B2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT75GN120B2
Introduction Date September 10, 1996
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT75GN120B2G CAD Model

Description

The APT75GN120B2G is an IGBT from Microsemi Corporation.

  • Collector Current: 200A
  • Collector-Emitter Breakdown Voltage: 1200V
  • Power Rating: 833W
  • Switching Energy: 8045μJ (on), 7640μJ (off)
  • Package: TO-247-3
  • Mounting: Through hole
  • Gate Charge: 425nC
  • Td (on/off) @ 25°C: 60ns/620ns
  • Type: Trench Field Stop
  • Input Type: Standard
  • Alternative Part: IRG7PSH73K10PbF, APT75GN120B2
  • ECCN: EAR99
  • EOL Date: 2027
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess