EN
  • EN
  • DE

APT75DL120HJ

Part No APT75DL120HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description ISOTOP Fast Diode Full Bridge Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1200V
Current - Average Rectified (Io) 75A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 75A
Current - Reverse Leakage @ Vr 250μA @ 1200V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Manufacturer Package SOT-227
Win Source Part Number 1146887-APT75DL120HJ
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT75DL120HJ
Introduction Date November 30, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT75DL120HJ CAD Model

Description

The Microsemi Corporation APT75DL120HJ is a semiconductor device that is used as a single phase diode.

  • Voltage - Peak Reverse (Maximum): 1200V
  • Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 75A
  • Current: 75A
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Packaging: SOT-227-4, miniBLOC
  • Manufacturer Homepage: www.microsemi.com

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5709 $77.1418
4+ $31.6479 $126.5916
6+ $30.6590 $183.9540
8+ $29.6700 $237.3600
11+ $28.6810 $315.4910
14+ $25.7140 $359.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess