EN
  • EN
  • DE

APT50GS60BRDQ2G

Part No APT50GS60BRDQ2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Thunderbolt High Speed NPT IGBT with Anti-Parallel DQ Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Thunderbolt IGBT
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 93A
Current - Collector Pulsed (Icm) 195A
Vce(on) (Maximum) @ Vge, Ic 3.15V @ 15V, 50A
Power - Max 415W
Switching Energy 755μJ (off)
Input Type Standard
Gate Charge 235nC
Td (on/off) @ 25°C 16ns/225ns
Test Condition 400V, 40A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146822-APT50GS60BRDQ2G
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT50GS60BRDQ2
Introduction Date July 15, 2007
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT50GS60BRDQ2G CAD Model

Description

The APT50GS60BRDQ2G is an NPT type Thunderbolt IGBT from Microsemi Corporation.

  • Maximum collector-emitter voltage: 600V
  • Maximum collector current: 93A
  • Power dissipation: 415W
  • Gate charge: 235nC
  • Package: TO-247-3
  • Switching energy: 755μJ (off)
  • Operating temperature range: -55°C to 150°C (TJ)
  • Reverse recovery time: 25ns
  • Suitable for: use in various applications such as motor control, power supplies, and inverters.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess