EN
  • EN
  • DE

APT45GP120BG

Part No APT45GP120BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Power Semiconductors Power Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 170A
Vce(on) (Maximum) @ Vge, Ic 3.9V @ 15V, 45A
Power - Max 625W
Switching Energy 900μJ (on), 904μJ (off)
Input Type Standard
Gate Charge 185nC
Td (on/off) @ 25°C 18ns/102ns
Test Condition 600V, 45A, 5 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
RoHS State Request Verification
Win Source Part Number 1146784-APT45GP120BG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT45GP120B
Introduction Date August 27, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT45GP120BG CAD Model

Description

The Microsemi Corporation APT45GP120BG is a medium-popularity IGBT type device that belongs to the POWER MOS 7 series.

  • Maximum Power: 625W
  • Collector-Emitter Breakdown Voltage: 1200V
  • Package: TO-247-3
  • Current Collector (Ic) Maximum: 100A
  • Switching Energy (on): 900μJ
  • Switching Energy (off): 904μJ
  • Gate Charge: 185nC

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2725 $75.8175
6+ $20.7364 $124.4184
9+ $20.0885 $180.7965
12+ $19.4404 $233.2848
16+ $18.7925 $300.6800
21+ $16.8484 $353.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess