EN
  • EN
  • DE

APT43GA90B

Part No APT43GA90B
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 900V
Current - Collector (Ic) (Maximum) 78A
Current - Collector Pulsed (Icm) 129A
Vce(on) (Maximum) @ Vge, Ic 3.1V @ 15V, 25A
Power - Max 337W
Switching Energy 875μJ (on), 425μJ (off)
Input Type Standard
Gate Charge 116nC
Td (on/off) @ 25°C 12ns/82ns
Test Condition 600V, 25A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146777-APT43GA90B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT43GA90B
Introduction Date July 28, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT43GA90B CAD Model

Description

The Microsemi Corporation APT43GA90B is a PT IGBT that is designed for high power applications.

  • Series: POWER MOS 8
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1146777-APT43GA90B
  • Manufacturer Homepage: www.microsemi.com
  • Maximum Collector Current: 78A
  • Voltage Breakdown: 900V

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9208 $62.4456
16+ $7.3197 $117.1152
25+ $7.0909 $177.2725
34+ $6.8622 $233.3148
44+ $6.6334 $291.8696
59+ $5.9472 $350.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess