EN
  • EN
  • DE

APT40SM120B

Part No APT40SM120B
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description MOSFET N-CH 1200V 41A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200V
Current - Continuous Drain (Id) at 25°C 41A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Maximum) at Id, Vgs 100mOhm at 20A, 20V
Vgs(th) (Maximum) at Id 3V at 1mA (Typ)
Gate Charge (Qg) (Maximum) at Vgs 130nC at 20V
Maximum Vgs +25V, -10V
Input Capacitance (Ciss) (Maximum) at Vds 2560pF at 1000V
Power Dissipation (Maximum) 273W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814250-APT40SM120B
Ultra Librarian 3D Model Ultra Librarian APT40SM120B CAD Model

Description

The APT40SM120B transistor manufactured by Microsemi Corporation is a N-Channel SiCFET (Silicon Carbide).

  • Drain to Source Voltage (Vdss): 1200V
  • Drive Voltage (Max Rds On, Min Rds On): 20V
  • FET Type: N-Channel
  • Maximum Rds On @ Id, Vgs: 100mOhm @ 20A, 20V
  • Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 20V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 2560pF @ 1000V
  • Mounting Type: Through Hole
  • Supplier Device Package: TO-247
  • Power Dissipation (Maximum): 273W (Tc)
  • Continuous Drain Current (Id) @ 25°C: 41A (Tc)
  • Product Status: Obsolete (End of Life)
  • Supply and Demand Status: Limited
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess