EN
  • EN
  • DE

APT40DS04HJ

Part No APT40DS04HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 45V 40A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 45 V
Current - Average Rectified (Io) 40 A
Voltage - Forward (Vf) (Max) @ If 580 mV @ 40 A
Current - Reverse Leakage @ Vr 20 mA @ 45 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT40DS04HJ CAD Model

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess