EN
  • EN
  • DE

APT30GT60KRG

Part No APT30GT60KRG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 64A 250W TO220 / Trans IGBT Chip N-CH 600V 64A 250000mW 3-Pin(3+Tab) TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Thunderbolt IGBT
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 64A
Current - Collector Pulsed (Icm) 110A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 30A
Power - Max 250W
Switching Energy 525μJ (on), 600μJ (off)
Input Type Standard
Gate Charge 145nC
Td (on/off) @ 25°C 12ns/225ns
Test Condition 400V, 30A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220 [K]
Win Source Part Number 768689-APT30GT60KRG
Popularity Medium
Supply and Demand Status Limited
Family Name APT30GT60KRG
Introduction Date May 20, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian APT30GT60KRG CAD Model

Description

The Microsemi Corporation APT30GT60KRG is a powerful NPT (non-punch-through) IGBT (insulated-gate bipolar transistor) designed for use in a variety of electronic applications.

  • Collector Current (Ic): 64A
  • Collector-Emitter Voltage (Vce): 600V
  • Power Dissipation: 250W
  • Package: TO-220-3
  • Operating Temperature Range: -55°C to 150°C
  • Gate Charge: 145nC
  • Switching Energy: 525μJ (on), 600μJ (off)
  • Status: Obsolete
  • Supply and Demand: Limited
  • Alternative Parts: APT30GT60KR

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess