EN
  • EN
  • DE

APT30GT60KR

Part No APT30GT60KR
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 64A 250W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 64A
Pulsed Collector Current 110A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 525μJ (on), 600μJ (off)
Input Type Standard
Gate Charge 145nC
Turn-on and Turn-off delay time 12ns/225ns
Testing Conditions 400V, 30A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 [K]
Win Source Part Number 051456-APT30GT60KR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30GT60KR CAD Model

Description

APT30GT60KR

The APT30GT60KR is a robust insulated gate bipolar transistor (IGBT) designed for high-power electronics applications. With its high efficiency and fast switching capabilities, this component is ideal for use in demanding environments where reliable performance and long-lasting durability are essential.

  • High Efficiency: This IGBT offers low conduction and switching losses, making it highly efficient in performance.
  • Robust Construction: Designed to withstand high voltages and currents, ensuring reliability in demanding applications.
  • Fast Switching: Enhances performance in high-frequency applications.

Applications/Projects:

  • Motor Drives
  • Inverter Systems
  • Power Supply Units

Additional Details: The APT30GT60KR is equipped with a Kelvin emitter to optimize circuit performance by reducing gate-driven loop inductance.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess