EN
  • EN
  • DE

APT25GN120BG

Part No APT25GN120BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 67A 272W TO247 / Trans IGBT Chip N-CH 1200V 67A 272000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 67A
Current - Collector Pulsed (Icm) 75A
Vce(on) (Maximum) @ Vge, Ic 2.1V @ 15V, 25A
Power - Max 272W
Switching Energy 2.15μJ (off)
Input Type Standard
Gate Charge 155nC
Td (on/off) @ 25°C 22ns/280ns
Test Condition 800V, 25A, 1 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 768683-APT25GN120BG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT25GN120B
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT25GN120BG CAD Model

Description

The APT25GN120BG is an IGBT transistor manufactured by Microsemi Corporation.

  • Voltage: 1200V
  • Collector Current: 67A
  • Package Type: TO-247-3
  • Mounting: Through Hole
  • Gate Charge: 155nC
  • Td (on/off): 22ns/280ns @ 25°C
  • Alternative Parts: STGW30NC120HD, IRG7PH42UD1MPBF, IRG7PH44K10D-EPBF, RGS80TSX2HRGC11
  • Power Dissipation: 272W

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess