EN
  • EN
  • DE

APT20GN60BG

Part No APT20GN60BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 40A 136W TO247 / Trans IGBT Chip N-CH 600V 40A 136000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) @ Vge, Ic 1.9V @ 15V, 20A
Power - Max 136W
Switching Energy 230μJ (on), 580μJ (off)
Input Type Standard
Gate Charge 120nC
Td (on/off) @ 25°C 9ns/140ns
Test Condition 400V, 20A, 4.3 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 768678-APT20GN60BG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Family Name APT20GN60BG
Introduction Date May 13, 2005
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT20GN60BG CAD Model

Description

The Microsemi Corporation APT20GN60BG is a through-hole IGBT manufactured by Microsemi Corporation.

  • Package: TO-247-3
  • Maximum Power: 136W
  • Current Rating: 40A
  • Voltage Rating: 600V
  • Gate Charge: 120nC
  • Switching Energy: 230μJ (on), 580μJ (off)
  • Td (on/off): 9ns/140ns @ 25 degrees Celsius
  • Win Source Part Number: 768678

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess