EN
  • EN
  • DE

APT15GT60BRDQ1G

Part No APT15GT60BRDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 42A 184W TO247 / Trans IGBT Chip N-CH 600V 42A 184000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Thunderbolt IGBT
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 42A
Current - Collector Pulsed (Icm) 45A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 15A
Power - Max 184W
Switching Energy 150μJ (on), 215μJ (off)
Input Type Standard
Gate Charge 75nC
Td (on/off) @ 25°C 6ns/105ns
Test Condition 400V, 15A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 768676-APT15GT60BRDQ1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT15GT60BRDQ1
Introduction Date July 31, 2005
ECCN EAR99
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian APT15GT60BRDQ1G CAD Model

Description

The APT15GT60BRDQ1G, a Thunderbolt IGBT series device, is manufactured by Microsemi Corporation.

  • Package: TO-247-3
  • Mounting: Through Hole
  • Maximum Power: 184W
  • Maximum Collector Current: 42A
  • Switching Energy: 150μJ (on), 215μJ (off)
  • Gate Charge: 75nC
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Voltage Breakdown: 600V
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8324 $59.3296
10+ $12.1702 $121.7020
15+ $11.7899 $176.8485
21+ $11.4096 $239.6016
27+ $11.0293 $297.7911
36+ $9.8883 $355.9788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess