EN
  • EN
  • DE

APT15GP90BDF1

Part No APT15GP90BDF1
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 900V 46A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer Microsemi Corporation
Win Source Part Number 220238-APT15GP90BDF1
Popularity Low
Supply and Demand Status Limited
Family Name APT15GP90BDF1
Introduction Date July 01, 1997
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian APT15GP90BDF1 CAD Model

Description

APT15GP90BDF1 Overview

The APT15GP90BDF1 rectifier diode is engineered for applications requiring fast switching performance and low electrical noise. It features a high forward surge capability and low leakage current, ensuring high reliability and durability.

Applications

  • DC-DC converters
  • Solar power inverters
  • Battery charging systems
  • Industrial motors

Features and Benefits

  • Optimal Thermal Management: Designed to withstand thermal stress, ensuring stability under heavy-duty operation.
  • Enhanced Efficiency: Supports high-frequency switching, reducing overall system energy consumption.
  • Low Dependency on Heat Sinks: Minimizes the need for bulky cooling systems, allowing for more compact product designs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess