EN
  • EN
  • DE

TPS92663AQPWPRQ1

Part No TPS92663AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description HIGH-BRIGHTNESS LED MATRIX MANAG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 6 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming - 24-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name TPS92663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92663AQPWPRQ1CT, 296-TPS92663AQPWPRQ1DKR, 296-TPS92663AQPWPRQ1TR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901021-TPS92663AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92663AQPWPRQ1 CAD Model

Description

TPS92663AQPWPRQ1 Automotive System Power Management IC by Texas Instruments

The TPS92663AQPWPRQ1 is a highly sophisticated, automotive-grade system power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC is engineered to meet the stringent requirements of the automotive industry, providing designers with a robust, reliable solution for managing complex lighting systems, particularly LED matrix managers for adaptive driving beam (ADB) headlight systems.

Key Features:

  • Advanced LED Matrix Manager: The TPS92663AQPWPRQ1 is capable of individually controlling up to 96 LEDs in series, parallel, or a combination thereof. This flexibility allows for the creation of highly adaptive and dynamic lighting patterns, essential for modern automotive headlight systems.
  • High Integration: This IC integrates a 12-channel series LED driver with a serial communication interface, minimizing the need for external components and simplifying the design process.
  • Automotive-Grade Reliability: Designed to meet the AEC-Q100 standard, the TPS92663AQPWPRQ1 ensures reliable operation under the extreme temperature and stress conditions typical in automotive environments.
  • Flexible Power Supply: The device supports a wide input voltage range, accommodating the electrical system variations present in vehicles.
  • Thermal Management: TI has incorporated features to protect against overheating, including thermal shutdown and LED open/short detection, ensuring the longevity and safety of the lighting system.
  • Communication Protocol: The IC uses a proprietary differential UART-based communication protocol to enable control and diagnostics of the LED array.

Applications:

The TPS92663AQPWPRQ1 is primarily used in automotive headlight systems, where precise control of LED arrays is critical for safety and performance. Its application extends to adaptive driving beams (ADB), which automatically adjust brightness and beam patterns to enhance visibility without blinding oncoming traffic.

Quality and Support:

As with all Texas Instruments products, the TPS92663AQPWPRQ1 is backed by TI's commitment to quality and supported by their comprehensive technical resources. Designers can access a wealth of development tools, including evaluation modules, simulation models, and detailed datasheets, to accelerate the design and deployment of their automotive lighting solutions.

For those seeking a high-performance, reliable solution for automotive LED lighting control, the TPS92663AQPWPRQ1 from Texas Instruments represents a premier choice, blending innovation with the assurance of automotive-grade performance.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3117 $52.9872
37+ $2.7173 $100.5401
57+ $2.6324 $150.0468
79+ $2.5475 $201.2525
102+ $2.4625 $251.1750
136+ $2.2078 $300.2608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess