EN
  • EN
  • DE

A3PE3000L-FGG484

Part No A3PE3000L-FGG484
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Tray
Total RAM Bits 516096
Number of I/O 341
Number of Gates 3000000
Supply Voltage (V) 1.14V ~ 1.575V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Part Number Series A3PE3000L
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812115-A3PE3000L-FGG484
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-FGG484 CAD Model

Description

The Microsemi A3PE3000L-FGG484 is a member of the ProASIC3L family of Field Programmable Gate Arrays (FPGAs). This FPGA is designed for low power consumption and high performance, making it suitable for a wide range of applications. The A3PE3000L-FGG484 offers a substantial amount of logic resources, memory, and I/O capabilities in a fine-pitch grid array (FGG) package with 484 pins.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Aerospace and Defense: Employed in guidance systems, communication equipment, and signal processing.
  • Automotive: Integrated into advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs).
  • Medical Devices: Utilized in diagnostic equipment, patient monitoring systems, and medical imaging.
  • Communication Systems: Used in wireless communication, networking equipment, and data centers for signal processing and control.

Features:

  • 3 Million System Gates: Provides a large amount of programmable logic for complex designs.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Embedded SRAM: Includes embedded SRAM blocks for on-chip memory storage.
  • I/O Pins: Offers a large number of I/O pins for interfacing with external devices.
  • Flash-Based Configuration: Uses non-volatile flash memory for configuration, eliminating the need for external configuration memory.
  • Advanced Security Features: Incorporates security features to protect against cloning and reverse engineering.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom logic functions and algorithms.
  • Fast Time-to-Market: Reduces development time due to its programmable nature.
  • Cost-Effective Solution: Offers a cost-effective solution compared to ASICs for low to medium volume production.
  • High Performance: Provides high performance for demanding applications.
  • Reliable Operation: Ensures reliable operation over a wide range of temperature and voltage conditions.
  • Secure Design: Protects the design from unauthorized access and modification.

Additional Details:

The A3PE3000L-FGG484 operates at a core voltage of 1.5V, contributing to its low power consumption. It supports various I/O standards, including LVTTL, LVCMOS, and PCI. The FPGA can be programmed using Microsemi's Libero Integrated Design Environment (IDE), which provides a comprehensive set of tools for design entry, synthesis, place and route, and verification. It includes built-in oscillators, phase-locked loops (PLLs), and clock management circuits, allowing for precise clock control. The FGG484 package offers excellent thermal performance and is suitable for high-density PCB layouts. Furthermore, it is qualified for industrial temperature ranges.

In summary, the Microsemi A3PE3000L-FGG484 is a versatile and high-performance FPGA, ideal for a wide array of applications requiring low power consumption, high logic density, and secure operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $600.6000 $600.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess