EN
  • EN
  • DE

A2F060M3E-FG256I

Part No A2F060M3E-FG256I
Manufacturer Microsemi Corporation
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 256FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 128KB
RAM Size 16KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops
Operating Temperature -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17);5;9;7;10;8;3;4;2;1;600061;1588;2084;5128;122;175;5684;516;598;2144;2698;375;1711;448;544;600011;1016;576;150;278;14;4230;954;568;488;660;1833;20;1597;600350;296;1686;600237;1485;818;0;125861;109546;109547;109340;20145;58180;74338;117963;121120;118014;121121;118012;121123;40815;39573;39574;66098;77395;37865;37866;37867;66596;95904;95909;43207;89566;79066;79754;113608;122635;83592;127350;127349;60621;87665;73711;125734;30376;35504;59669;96926;97131;97132;56025;55289;57437;57438;57439;67820;105935;42752;121618;62;61;3;2;243;1;17;6;0;2;4;7;1;1;341207;576642;666460;374358;374387;754351;377600;377604;1;460888;782138;709975;797794;478381;824357;824358;314827;434201;478382;798748;314837;754355;576643;314865;640929;314885;314890;314895;314896;314902;829417;722050;328484;341790;819818;667545;341791;824363;824364;824365;824366;824367;824368;824369;824370;823146;730881;824371;824359;824360;824361;824362;762132;480457;376209;697097;462867;389577;391410;733718;391411;391412;391414;826350;397019;397020;401821;402968;422423;505925;86496;86498;477528;157996;239328;239329;120509;168277;227874;294410;227621;294117;107954;188347;261502;1;108016;188398;261538;265319;86496;86498;101912;683175;157996;798750;199709;826353;239328;798751;278710;575338;706299;798752;120509;48558;50488;575339;55321;61030;168277;634717;131789;762195;833965;634718;294390;120123;167983;227621;294117;107954;1;1;505927;803211;803212;762194;801522;719460;803213;323365;337793;842728;667546;711420;337803;337813;699917;640930;339822;801565;575340;339871;339872;431957;339875;339876;824372;353391;824373;826352;803214;833964;363987;369718;369770;391052;730882;640931;801853;1;798738;798739;798740;505924;640933;801854;801855;801856;801857;798741;801858;824353;824354;798742;801860;801861;801862;801863;800833;801864;801866;826349;801000;801001;801867;798455;801869;801078;342815;801171;345107;826348;824355;801870;824476;801873;801213;801875;801876;801877;801878;801879;799927;799928;801880;730880;406152;87278;154801;225931;287368;290215;303271;68967;91961;107112;114552;118525;140510;782141;666531;157010;160887;182367;187888;213330;497310;667547;225196;236854;236893;236901;474607;241420;667548;241423;255923;667549;667550;255948;255950;263718;273011;804542;278670;286285;711423;730587;291899;300862;120173;42196;45624;48477;662100;47352;50981;52890;694835;55193;55214;57498;60979;675220;798753;62779;168021;168054;576645;736217;128513;130045;202000;174996;177295;178304;179092;1;1;315056;315057;315058;315059;315060;315061;316476;734227;734228;734229;349096;349097;428971;349098;349099;349100;575343;428972;734230;734231;734232;428970;349101;683176;349102;634719;349103;349104;349105;349106;753758;349107;349108;753759;733719;349109;634720;349110;349111;755990;349112;349113;734225;349114;349115;733720;819820;349116;734226;428973;349117;349118;575342;362626;362627;362628;362629;390011;390012;390013;667551;667552;711421;716615;754021;758944;753761;716616;716617;755991;711035;667553;730586;711034;711422;667554;423848;423849;423850;423851;423852;423853;667555;423854;423855;423856;423857;711036;711639;423858;667556;242921;212425;212430;212434;212437;212439;212450;212481;212617;212621;212623;181571;139399;139409;139428;235158;38883;38889;38901;38959;39009;39010;39021;1;1;316912;1;312102;143785;215350;216567;226031;227148;633763;245134;261617;261846;261863;261869;263926;828014;288195;288266;575055;293239;68818;762192;761384;833963;95610;770090;701449;833962;141867;141901;148505;158053;158059;165232;165288;829229;816438;692846;187869;459742;187936;701344;196355;755103;213248;213250;732961;753028;220222;220224;221797;50
Ultra Librarian 3D Model Ultra Librarian A2F060M3E-FG256I CAD Model

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Intel
IC FPGA STRATIX 10 2397FBGA
Lowest to $679.1045
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess