EN
  • EN
  • DE

DSA6001JA3B-016.0000TVAO

Part No DSA6001JA3B-016.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSA6001JA3B-016.0000TVAOTR
Standard Package 1,000
Win Source Part Number 1108149-DSA6001JA3B-016.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6001JA3B-016.0000TVAO CAD Model

Description

Product Overview: DSA6001JA3B-016.0000TVAO

Microchip Technology's DSA6001JA3B-016.0000TVAO is a state-of-the-art precision oscillator designed to meet the rigorous demands of today's sophisticated electronic systems. This high-performance component offers unparalleled stability and accuracy, making it an ideal solution for applications requiring precise timing and synchronization.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 16.0000 MHz, providing a stable clock signal for various digital applications.
  • Package: Housed in a compact surface-mount package, this oscillator is designed for easy integration into space-constrained designs without compromising performance.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, which is compatible with most contemporary low-voltage systems, ensuring energy-efficient operation.
  • Output Type: The DSA6001JA3B-016.0000TVAO features a CMOS output, delivering a square wave that is suitable for digital circuitry and can be easily interfaced with a wide range of microcontrollers and digital signal processors.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring consistent performance over a wide range of environmental conditions.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in its manufacture.

Applications

The DSA6001JA3B-016.0000TVAO is versatile and can be used in multiple applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA6001JA3B-016.0000TVAO is no exception. Each oscillator is rigorously tested to ensure it meets Microchip's high standards, giving designers confidence in the performance and longevity of their electronic systems.

With its precision, compact design, and energy efficiency, the DSA6001JA3B-016.0000TVAO from Microchip Technology stands out as a superior choice for any application where reliable timing is critical.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess