EN
  • EN
  • DE

A1010B-2PL44C

Part No A1010B-2PL44C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series ACT 1
Part Status Obsolete(EOL)
Number of LABs/CLBs 295
Number of I/O 34
Number of Gates 1200
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 766590-A1010B-2PL44C
Popularity Medium
Supply and Demand Status Limited
Family Name A1010B
Introduction Date September 26, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A1010B-2PL44C CAD Model

Description

This Microsemi Corporation ACT 1 integrated circuit is a high-performance electronic component used in various applications.

  • Number of I/O: 34
  • Number of LABs/CLBs: 295
  • Number of Gates: 1200
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Packaging: Unique
  • Operating Temperature: 0°C to 70°C (TA)
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess