EN
  • EN
  • DE

2N6849

Part No 2N6849
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description P.CHANNEL POWER MOSFETs | MOSFET P-CH 100V TO-205AF TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 6.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 320mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 34.8nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW, 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124207-2N6849
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6849 CAD Model

Description

The Microsemi Corporation MOSFET is a P-Channel transistor with a maximum drain-source breakdown voltage of 100V and continuous drain current of 6.5A.

  • Maximum Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current: 6.5A
  • Maximum Gate-Source Voltage: ±20V
  • Gate-Source Voltage Threshold: 4V @ 250μA
  • FET Feature: Not specified
  • Package: TO-39
  • Power Dissipation: 800mW and 25W
  • Status: Obsolete
  • Drive Voltage: 10V
  • Maximum Rds On: 320mOhm @ 6.5A and 10V
  • Gate Charge Qg: 34.8nC @ 10V

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess