EN
  • EN
  • DE

2N2323

Part No 2N2323
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER | DIODE SILICON CTRL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123651-2N2323
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2323 CAD Model

Description

The Microsemi Corporation 1123651-2N2323 is a sensitive gate SCR type electronic component that is designed for use in discrete semiconductor products.

  • Device Type: Sensitive Gate SCR
  • Mounting Style: Through-Hole
  • Voltage-Off State: 50V
  • Gate Trigger Voltage (Vgt): 800mV (Maximum)
  • Gate Trigger Current (Igt): 200μA (Maximum)
  • On-State Current: 220mA (Maximum)
  • Hold Current: 2mA (Maximum)
  • Status: Obsolete
  • Supply: Limited
  • Package: TO-5-3 Metal Can with a TO-205AA

You May Also Be Interested in

IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
THYRISTOR
Need more? Email Us
STMicroelectronics
8A SCRs
Lowest to $0.7056
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Renesas Electronics America
Lowest to $3.1544
Others
Need more? Email Us
Renesas Electronics America
Lowest to $0.6145
Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess