EN
  • EN
  • DE

2EZ22D5

Part No 2EZ22D5
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description Zener Diode Single 22V 5% 12Ohm 3000mW 2-Pin DO-41 Bag / DIODE ZENER 22V 2W DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Packaging Reel
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Power - Max 2W
Impedance (Max) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 500nA @ 16.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Operating Temperature Range -65°C ~ 150°C
Mounting Style Through Hole
Package DO-204AL DO-41 Axial
Manufacturer Device Package DO-204AL (DO-41)
Catalog 2EZ3.6D5 thru 2EZ200D5
Win Source Part Number 038872-2EZ22D5
Popularity Medium
Supply and Demand Status Balance
Family Name 2EZ22D5
Introduction Date August 06, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2EZ22D5 CAD Model

Description

2EZ22D5 Zener Diode

Offering strong stability and a high breakdown voltage, the 2EZ22D5 Zener diode is suited for demanding applications that require electrically rugged components.

  • Voltage: 22V
  • Power Dissipation: 2W
  • High Breakdown Voltage

Features and Benefits

  • Exceptional Durability and Reliability
  • Minimal Current Leakage
  • Operates Well in Diverse Conditions

Applications

  • Regulated Power Supplies
  • Voltage Reference Generators
  • Boost Power Circuits

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0330 $50.1600
3,695+ $0.0271 $100.1345
5,730+ $0.0262 $150.1260
7,875+ $0.0254 $200.0250
10,205+ $0.0245 $250.0225
13,640+ $0.0220 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,080 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess