EN
  • EN
  • DE

1N742A

Part No 1N742A
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 150V 250MW DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 150V
Tolerance ±5%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 860 Ohm
Mounting Through Hole
Case / Package DO-35
Win Source Part Number 1002421-1N742A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N742A CAD Model

Description

The 1N742A is a Zener diode manufactured by Microsemi Corporation. It is designed to provide a stable reference voltage in a variety of electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of current variations.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other circuits.
  • Voltage Reference: Provides a precise voltage reference for instrumentation and control systems.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by clipping voltage levels at a predetermined value.

Features:

  • Zener Voltage: Provides a specified reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • DO-35 Package: Standard axial-lead package for easy mounting.
  • Reliable Performance: Designed for stable and dependable operation.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference.
  • Protection Against Overvoltage: Protects sensitive circuits from voltage spikes.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Specifications:

The 1N742A Zener diode typically has a Zener voltage of 5.1V. Key specifications include the Zener test current, reverse leakage current, and power dissipation. The Zener voltage tolerance is also an important parameter, indicating the precision of the voltage regulation. It is commonly available in a DO-35 axial-lead package. Always refer to the official datasheet for complete and accurate specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess