EN
  • EN
  • DE

1N5929

Part No 1N5929
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description SILICON 1.5 WATT ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1122056-1N5929
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5929 CAD Model

Description

The 1N5929 is a diode manufactured by Microsemi Corporation.

  • Supply and Demand Status: The supply and demand status is balanced.
  • Application: This diode is designed for high voltage applications and is widely used in various electronic devices.
  • Operating Temperature: The operating temperature range of the 1N5929 is -65°C to 175°C.
  • Package: It is available in a standard DO-41 package.
  • Maximum Forward Voltage Drop: The maximum forward voltage drop @ 1A is 1.2V.
  • Maximum Reverse Voltage: The maximum reverse voltage is 200V.
  • Benefit: The 1N5929 is a reliable and efficient diode that is commonly used in electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2114 $58.1350
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,420+ $0.1629 $231.3180
1,825+ $0.1582 $288.7150
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess