EN
  • EN
  • DE

1N5349B

Part No 1N5349B
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description Zener Diode Single 12V 5% 2.5Ohm 5000mW 2-Pin Case T-18 Bag / DIODE ZENER 12V 5W T18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Packaging Reel
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Power - Max 5W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 2µA @ 8.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Operating Temperature Range -65°C ~ 150°C
Mounting Style Through Hole
Package T-18 Axial
Manufacturer Device Package T-18
Catalog Silicon 5 Watt Zener Diodes
Win Source Part Number 051943-1N5349B
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name 1N5349B
Introduction Date April 16, 1996
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1N5349B CAD Model

Description

1N5349B Zener Diode

The 1N5349B Zener diode delivers reliable 12V voltage regulation, ideal for circuits requiring heightened voltage stability. Its compact and durable design makes it suitable for varied electronic configurations.

Features and Benefits:

  • Stable 12V Zener voltage
  • Excellent reliability and performance
  • Compact size for efficient design

Applications and Projects:

  • LED lighting systems
  • Electronic ballast control
  • Audio amplifier circuits

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess