EN
  • EN
  • DE

B1522RW

Part No B1522RW
Manufacturer MicroPower Direct, LLC
Catalog END - OF - LIFE
Description Compact 1 x 2 Inch 15W Wide Input Range DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MicroPower Direct, LLC
Win Source Part Number 1150531-B1522RW
Manufacturer Homepage www.micropowerdirect.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B1522RW CAD Model

Description

The B1522RW is a DC/DC converter manufactured by MicroPower Direct. It's designed to convert a DC voltage from one level to another, typically for powering various electronic components within a system. DC/DC converters are essential in many applications to ensure that different parts of a circuit receive the correct voltage levels they require to function properly.

Applications:

  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Battery-powered devices
  • Instrumentation and measurement equipment

Features:

  • Input Voltage Range: Typically specified in the product datasheet. Research suggests it accepts a range of DC voltages.
  • Output Voltage: 15VDC, 200mA
  • Isolation: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Regulation: Offers stable output voltage regulation, ensuring consistent performance.
  • Protection Features: Includes over-current protection (OCP) and short-circuit protection (SCP) to prevent damage.
  • Compact Size: Designed for space-constrained applications.
  • High Efficiency: Efficient conversion minimizes power loss and heat generation.

Benefits:

  • Stable and Reliable Power: Provides a consistent and reliable power source for sensitive electronic components.
  • Enhanced Safety: Isolation improves safety by preventing ground loops and reducing the risk of electrical shock.
  • Protection Against Damage: Built-in protection features prevent damage from over-current and short-circuit conditions.
  • Energy Efficiency: High efficiency reduces power consumption and heat generation, leading to cost savings and improved reliability.
  • Easy Integration: Compact size and standard pinout simplify integration into existing systems.

Additional Details:

The B1522RW DC/DC converter is designed for applications requiring a stable and isolated 15VDC power supply. The isolation is a key feature, providing a barrier against voltage spikes and electrical noise, which is crucial in sensitive applications such as medical devices and industrial control systems. The converter also includes over-current and short-circuit protection, which safeguard the converter and the connected load from potential damage. The efficiency of the B1522RW minimizes heat generation, allowing for use in enclosed environments without requiring extensive cooling solutions.

The datasheet would provide more granular information on the specific input voltage range, isolation voltage, and temperature operating range. The compact size of the B1522RW makes it suitable for applications where space is a constraint. By providing a stable and isolated power source, the B1522RW contributes to the overall reliability and performance of the electronic systems it powers.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess