EN
  • EN
  • DE

ME6211C18R5G

Part No ME6211C18R5G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830718-ME6211C18R5G
Ultra Librarian 3D Model Ultra Librarian ME6211C18R5G CAD Model

Description

The ME6211C18R5G is a low dropout (LDO) linear regulator manufactured by Microne. It is designed to provide a stable and accurate output voltage from a higher input voltage. This regulator is suitable for various portable and battery-powered applications where efficiency and small size are critical.

Applications:

  • Mobile phones and smartphones: Power management for core components.
  • Wireless communication devices: Regulating voltage for RF transceivers and microcontrollers.
  • Portable media players: Ensuring stable power supply for audio and video processing.
  • Digital cameras and camcorders: Powering image sensors and related circuitry.
  • Bluetooth devices and wearables: Providing efficient power for low-power microcontrollers and sensors.

Features:

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Typically ±2% accuracy.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Available in compact packages like SOT-23-5 or similar, suitable for space-constrained applications.
  • Fixed Output Voltage: 1.8V fixed output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system reliability.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and the connected load.
  • Simplified Circuit Design: Integrated features like current limiting and thermal shutdown reduce the need for external protection components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications without compromising performance.

Additional Details:

The ME6211C18R5G operates over a wide input voltage range, typically from 2.0V to 6.0V. It features excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. The regulator also incorporates a built-in short-circuit protection to safeguard against accidental shorts. The 'R5G' suffix often denotes specific packaging or tape and reel options. Always refer to the official datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess