EN
  • EN
  • DE

ME6210A50PG

Part No ME6210A50PG
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830715-ME6210A50PG
Ultra Librarian 3D Model Ultra Librarian ME6210A50PG CAD Model

Description

The ME6210A50PG is a high-performance, fixed-output voltage regulator manufactured by Microne. This device is specifically designed to provide a stable 5.0V output voltage, making it suitable for a wide range of electronic applications. It boasts a low quiescent current and excellent transient response, ensuring efficient and reliable power delivery to connected components. The integrated protection features enhance the robustness of the system.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V supply for various microcontrollers and digital circuits.
  • Sensor Power: Delivers a consistent voltage to analog and digital sensors.
  • Interface Circuits: Powers interface circuits such as RS-232 drivers and level shifters.
  • Portable Instruments: Suitable for powering handheld test equipment and measurement devices.
  • General Purpose Power Regulation: Can be used in a wide variety of applications requiring a regulated 5V power supply.

Features:

  • Fixed Output Voltage: Provides a precise and stable 5.0V output.
  • Low Quiescent Current: Minimizes power consumption in standby or idle mode.
  • High Output Voltage Accuracy: Ensures a consistent and reliable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device by shutting down when the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Safeguards the regulator and the connected circuitry from short-circuit conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Stability: The stable 5V output ensures reliable operation of connected components.
  • Reduced Power Consumption: Low quiescent current helps to conserve power and extend battery life in portable applications.
  • Enhanced System Protection: The built-in protection features guard against damage from electrical faults.
  • Simplified Design: The fixed output voltage simplifies the design process, reducing the need for external components.
  • Compact Solution: The small package allows for integration into a wide variety of applications.

The ME6210A50PG is a reliable and efficient voltage regulator ideal for a variety of applications requiring a stable 5V power supply. Its low quiescent current, high accuracy, and comprehensive protection features make it a suitable choice for designers seeking a robust and easy-to-use power management solution.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0446 $50.1750
2,735+ $0.0366 $100.1010
4,230+ $0.0355 $150.1650
5,835+ $0.0343 $200.1405
7,535+ $0.0332 $250.1620
10,105+ $0.0297 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,150 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess