Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952808-HDZ965FBGIBOX
Series *
Ultra Librarian 3D Model Ultra Librarian HDZ965FBGIBOX CAD Model

Description

The AMD HDZ965FBGIBOX, also known as the Phenom II X4 965 Black Edition, is a desktop processor designed for high performance. As a Black Edition processor, it is unlocked for easier overclocking, appealing to enthusiasts who want to push their systems to the limit.

Applications

  • High-end gaming PCs
  • Content creation workstations
  • Overclocking and enthusiast builds
  • Demanding applications requiring significant processing power

Features

  • Quad-core design: Delivers substantial processing power for demanding applications.
  • Black Edition: Unlocked multiplier for easy overclocking.
  • AMD64 Technology: Supports 64-bit operating systems and applications.
  • HyperTransport Technology: Provides a fast connection between the processor and other system components.
  • Integrated DDR3 memory controller: Supports high-speed DDR3 memory.
  • AMD Cool'n'Quiet Technology: Reduces power consumption and noise.
  • AMD Virtualization (AMD-V) Technology: Enables efficient virtualization.

Benefits

  • Exceptional gaming performance: Experience smoother gameplay and higher frame rates.
  • Faster content creation: Edit videos, render images, and perform other content creation tasks more quickly.
  • Overclocking potential: Easily overclock the processor for even greater performance.
  • Improved multitasking: Run multiple applications simultaneously without slowdown.
  • Enhanced system responsiveness: Enjoy a faster and more responsive computing experience.

Specifications

The HDZ965FBGIBOX operates at a base clock speed of 3.4 GHz, features 8MB of L3 cache, and has a TDP of 125W. It supports DDR3 memory and uses Socket AM3. The Black Edition designation indicates it has an unlocked multiplier for easier overclocking.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for P1013T
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention