EN
  • EN
  • DE

ME6206A25M3G-65T6

Part No ME6206A25M3G-65T6
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830712-ME6206A25M3G-65T6
Ultra Librarian 3D Model Ultra Librarian ME6206A25M3G-65T6 CAD Model

Description

The ME6206A25M3G-65T6 is a low dropout (LDO) voltage regulator manufactured by Microne. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This particular model, ME6206A25M3G-65T6, is characterized by its low quiescent current, high accuracy, and various protection features, making it well-suited for battery-powered devices and other applications where power efficiency and low voltage operation are critical. The “-65T6” suffix likely denotes a specific packaging or taping option for automated assembly.

Applications:

  • Mobile Phones: Powers various internal components, ensuring stable operation.
  • Portable Devices: Ideal for use in MP3 players, digital cameras, and other handheld electronics requiring efficient power management.
  • Wireless Communication Devices: Provides regulated power for Bluetooth modules, Wi-Fi chips, and other wireless connectivity solutions.
  • IoT Devices: Efficiently powers sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices demanding compact and energy-efficient power.

Features:

  • Fixed Output Voltage: Provides a stable 2.5V output, ensuring consistent performance.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, prolonging battery life.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards the regulator and the system from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the device at a critical temperature.
  • Compact Package: Small surface-mount package saves valuable board space.

Benefits:

  • Improved Battery Life: Low quiescent current and high efficiency contribute to extended battery life.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage from electrical faults.
  • Simplified Design: Fixed output voltage simplifies the design process, reducing component count.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving thermal performance.
  • Space Savings: Small package size allows integration into compact applications.

The ME6206A25M3G-65T6 is a reliable and efficient LDO regulator tailored for a wide range of portable and battery-powered applications. Its comprehensive protection features and compact size make it a strong candidate for designers prioritizing high-performance power management in space-constrained designs.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess