EN
  • EN
  • DE

ME6118A33M3G

Part No ME6118A33M3G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830708-ME6118A33M3G
Ultra Librarian 3D Model Ultra Librarian ME6118A33M3G CAD Model

Description

The ME6118A33M3G is a high-performance, fixed-output voltage regulator manufactured by Microne. This device is designed to provide a stable and efficient power supply for a wide range of applications. Its compact size and low quiescent current make it an ideal choice for battery-powered devices and other applications where power efficiency is critical.

Applications:

  • Mobile Phones: Used for powering various internal components, including the baseband processor and display.
  • Portable Devices: Suitable for use in MP3 players, digital cameras, and other handheld electronics.
  • Wireless Communication Devices: Provides stable power for Bluetooth modules, Wi-Fi chips, and other wireless connectivity solutions.
  • IoT Devices: Efficiently powers sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Wearable Electronics: Ideal for smartwatches, fitness trackers, and other wearable devices requiring compact and energy-efficient power management.

Features:

  • Fixed Output Voltage: Provides a stable 3.3V output, ensuring consistent performance of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Efficiency: Delivers efficient power conversion, reducing heat dissipation and improving overall system performance.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards the regulator and the system from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the device when the junction temperature exceeds a safe limit.
  • Compact Package: Available in a small surface-mount package, saving valuable board space.

Benefits:

  • Improved Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable applications.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage from electrical faults.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, allowing for more compact and thermally efficient designs.
  • Space Savings: Small package size allows for integration into space-constrained applications.

The ME6118A33M3G is a reliable and efficient voltage regulator suitable for a wide range of portable and battery-powered applications. Its comprehensive protection features and compact size make it an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0431 $50.2115
2,825+ $0.0354 $100.0050
4,375+ $0.0343 $150.0625
6,025+ $0.0332 $200.0300
7,790+ $0.0321 $250.0590
10,420+ $0.0288 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,300 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess