EN
  • EN
  • DE

VCT3831A-PP-C4TL06

Part No VCT3831A-PP-C4TL06
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 397661-VCT3831A-PP-C4TL06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCT3831A-PP-C4TL06 CAD Model

Description

The Micronas VCT3831A-PP-C4TL06 is a highly integrated single-chip TV processor tailored for a variety of television systems. This IC integrates comprehensive video and audio processing capabilities, delivering superior performance and enhanced viewing experiences.

Applications

  • CRT Televisions
  • LCD Televisions
  • Display monitors
  • Video processing units

Features

  • Single-chip design: Integrates multiple functionalities into a single IC, reducing component count and board space.
  • Advanced video processing: Incorporates sophisticated algorithms for noise reduction, sharpness enhancement, and color correction, resulting in improved image quality.
  • Multi-standard support: Compatible with various video standards, ensuring versatility in different broadcast environments.
  • Integrated audio processing: Includes audio decoding and processing capabilities for high-fidelity sound reproduction.
  • On-Screen Display (OSD): Supports OSD functionality for displaying menus and system information.
  • Microcontroller interface: Facilitates communication with an external microcontroller for system control and customization.

Benefits

  • Enhanced picture quality: Sophisticated video processing algorithms deliver clear, sharp, and vibrant images.
  • Cost-effective solution: Integration of multiple features reduces the number of external components required, lowering overall system cost.
  • Simplified system design: Single-chip design simplifies the design process and reduces board complexity.
  • Improved audio performance: Integrated audio processing ensures high-quality sound reproduction.
  • Greater design flexibility: Support for multiple video standards and OSD functionality provides flexibility in system design and customization.

The VCT3831A-PP-C4TL06 offers a versatile and cost-effective solution for TV manufacturers looking to develop high-performance television products. Its comprehensive feature set and advanced processing capabilities make it an excellent choice for various display applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess