EN
  • EN
  • DE

UAC3554B-QI-G7

Part No UAC3554B-QI-G7
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 385270-UAC3554B-QI-G7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAC3554B-QI-G7 CAD Model

Description

The UAC3554B-QI-G7 is a single-chip digital radio receiver developed by Micronas GmbH, specifically designed for automotive applications. It's engineered to receive and process Digital Audio Broadcasting (DAB), DAB+, and Digital Multimedia Broadcasting (DMB) signals, enabling high-quality digital radio reception in vehicles.

Applications:

  • Automotive Digital Radio (DAB/DAB+/DMB) Receivers
  • In-car entertainment systems
  • Automotive navigation systems with radio capabilities
  • Aftermarket car audio and radio upgrades

Features:

  • Supports DAB, DAB+, and DMB standards for digital radio broadcasting.
  • Integrated Analog-to-Digital Converter (ADC) for direct signal conversion.
  • Performs baseband processing for demodulation and signal recovery.
  • Employs a Low-IF receiver architecture to enhance sensitivity and selectivity.
  • Includes channel decoding and source decoding functionalities for audio extraction.
  • Offers various control interfaces for seamless communication with host processors.
  • Comes in a compact QFN package for efficient board mounting and thermal management.
  • Features an integrated Automatic Gain Control (AGC) to optimize signal levels.

Benefits:

  • Superior Digital Radio Reception: Provides clear and reliable reception of DAB, DAB+, and DMB signals, improving the in-vehicle listening experience.
  • Reduced Component Count: Integration of multiple functions on a single chip minimizes external components, lowering system cost and complexity.
  • Compact Design: The QFN package allows for space-saving designs, ideal for automotive applications with limited space.
  • Enhanced Sensitivity: The low-IF receiver architecture ensures robust reception even in challenging signal environments.
  • Seamless Integration: The flexible control interfaces simplify integration with existing automotive infotainment systems.
  • Improved Audio Quality: Supporting DAB+ allows for more efficient and higher quality audio compared to traditional DAB.

Additional Details:

The UAC3554B-QI-G7 operates within the voltage and temperature ranges specified for automotive environments. Its design incorporates robust error correction mechanisms to mitigate signal degradation caused by interference and multipath fading. The device's low power consumption is optimized for efficient operation in battery-powered vehicle systems.

This receiver incorporates advanced demodulation techniques to extract audio information from the received signal. By integrating ADC, baseband processing, and decoding functions, the need for external components is reduced. The support for multiple digital radio standards allows it to be utilized in various automotive markets, and its performance characteristics are optimized to deliver clear and stable audio under different driving conditions.

You May Also Be Interested in

NEC
Lowest to $26.6863
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $9.7932
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9355 $59.3550
24+ $4.8695 $116.8680
37+ $4.7182 $174.5734
51+ $4.5657 $232.8507
66+ $4.4133 $291.2778
88+ $3.9570 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess