EN
  • EN
  • DE

TPU3040

Part No TPU3040
Manufacturer Micronas GmbH
Catalog Electronic Wholesale
Description Teletext Processors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micronas GmbH
Win Source Part Number 1273815-TPU3040
Manufacturer Homepage www.micronas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPU3040 CAD Model

Description

The TPU3040 is a single-chip Picture-in-Picture (PIP) controller designed by Micronas GmbH (now TDK-Micronas). This IC is used in analog television sets to display a smaller video image within the main picture. It supports various video standards and offers features like zoom, position control, and transparency effects for the PIP window.

Applications

  • Analog television sets: Provides Picture-in-Picture functionality for viewing multiple channels simultaneously.
  • Video monitors: Used in video monitors to display multiple video sources.
  • Video processing systems: Employed in video processing systems to create PIP displays.
  • Set-top boxes: Integrated into set-top boxes to enhance viewing experience.
  • Rear projection TVs: Used in rear projection TVs to display auxiliary video feeds.

Features

  • Single-chip PIP controller: Integrates all necessary functions for PIP display.
  • Multiple video standards support: Compatible with PAL, NTSC, and SECAM video standards.
  • Zoom function: Allows zooming in or out of the PIP window.
  • Position control: Enables the user to position the PIP window anywhere on the screen.
  • Transparency effects: Provides transparency control for blending the PIP window with the main picture.
  • Automatic gain control (AGC): Ensures stable video signal levels.

Benefits

  • Enhanced viewing experience: Allows viewers to watch multiple channels or video sources simultaneously.
  • Flexible display options: Provides control over the size, position, and transparency of the PIP window.
  • Easy integration: Single-chip design simplifies integration into television sets and video monitors.
  • Wide compatibility: Supports various video standards, ensuring compatibility with different video sources.
  • Cost-effective solution: Offers a complete PIP solution at a competitive price.

Additional Details

The TPU3040 is typically available in a plastic package. It requires external components for signal processing and display driving. The device is designed for consumer electronics applications. It supports various control interfaces for adjusting the PIP parameters. Proper synchronization and video signal processing are crucial for optimal performance.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess