EN
  • EN
  • DE

MSP3455G-FH-B8-V3

Part No MSP3455G-FH-B8-V3
Manufacturer Micronas GmbH
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0205/0304
Reference case QFP64
Manufacturer Micronas GmbH
RoHS State Request Verification
Win Source Part Number 755184-MSP3455G-FH-B8-V3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP3455G-FH-B8-V3 CAD Model

Description

The MSP3455G-FH-B8-V3 is a single-chip Multistandard Sound Processor manufactured by Micronas. It is designed for use in television sets, video recorders, and other audio/video equipment. This processor handles the decoding and processing of various analog and digital audio standards, providing a versatile solution for audio signal processing.

Applications:

  • Television Sets: Processes audio signals for various broadcast standards.
  • Video Recorders (VCRs): Decodes and processes audio signals from recorded tapes.
  • Set-Top Boxes (STBs): Handles audio decoding for digital television signals.
  • Audio Amplifiers: Provides audio processing functions for amplifier systems.
  • Multimedia Players: Decodes audio signals from various media formats.

Features:

  • Multistandard Decoding: Supports various analog and digital audio standards.
  • Automatic Gain Control (AGC): Adjusts the audio signal level automatically.
  • Noise Reduction: Reduces unwanted noise in the audio signal.
  • Volume Control: Provides volume adjustment capabilities.
  • Bass and Treble Control: Allows adjustment of bass and treble levels.
  • Stereo/Mono Processing: Supports both stereo and mono audio processing.

Benefits:

  • Versatile Audio Processing: Handles a wide range of audio standards.
  • Improved Audio Quality: AGC and noise reduction features enhance audio quality.
  • Simplified Design: Single-chip solution simplifies audio circuit design.
  • Reduced Component Count: Integrates multiple audio processing functions into one chip.
  • Cost-Effective: Provides a cost-efficient solution for audio processing.

Additional Details:

The MSP3455G-FH-B8-V3 is typically packaged in a QFP (Quad Flat Package). It operates from a single power supply voltage. The device includes various control inputs and outputs for interfacing with other components in the system. It supports a wide range of audio processing functions, making it a comprehensive solution for audio applications. The specific features and performance characteristics may vary depending on the specific version and configuration. Detailed specifications and application notes can be found in the device datasheet.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess