The HAL519SF-E is a linear Hall-effect sensor manufactured by Micronas GmbH. It's part of their HAL 5xy family of sensors and is designed to measure magnetic fields and provide an analog output voltage proportional to the measured field strength. This sensor is suited for a variety of applications where accurate and reliable magnetic field detection is required.
Applications
- Linear position sensing
- Rotary position sensing
- Current measurement (with current transformer)
- Gear tooth sensing
- Proximity detection
Features
- Linear Output: Provides an analog output voltage that varies linearly with the magnetic field strength.
- High Sensitivity: Detects small changes in the magnetic field.
- Low Noise: Ensures accurate and reliable measurements.
- Temperature Compensation: Minimizes the effect of temperature variations on the output signal.
- Reverse Voltage Protection: Protects the sensor from damage due to reverse polarity connection.
- Short Circuit Protection: Protects the sensor from damage due to short circuits on the output.
Benefits
- Accurate Magnetic Field Measurement: Linear output and high sensitivity enable precise measurement of magnetic fields.
- Stable Operation: Temperature compensation ensures consistent performance over a wide temperature range.
- Robust Design: Protection features enhance the reliability of the sensor in harsh environments.
- Versatile Application: Suitable for a wide range of sensing applications in automotive, industrial, and consumer electronics.
- Simplified System Integration: Analog output simplifies interface with microcontrollers and other electronic systems.
Additional Details
The HAL519SF-E operates with a supply voltage typically around 5V. The output voltage range is proportional to the supply voltage and the magnetic field strength. The sensor includes integrated temperature compensation to maintain accuracy over a wide operating temperature range. Detailed electrical characteristics, application circuits, and mounting recommendations are available in the manufacturer's datasheet. It finds common use in automotive applications such as electronic power steering (EPS) and transmission control, as well as in industrial applications for position and current sensing.