EN
  • EN
  • DE

MAX5318GUG+

Part No MAX5318GUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH 18-bit 24-Pin TSSOP / IC DAC 18BIT SPI/SRL 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 18
Number of D/A Converters 1
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V, -1.25V
Voltage - Supply, Digital 1.8 V ~ 5.5 V
INL/DNL (LSB) ±0.75, ±0.3
Operating Temperature Range -40°C ~ 105°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 786509-MAX5318GUG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5318
Introduction Date September 28, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian MAX5318GUG+ CAD Model

Description

Maxim Integrated's MAX5318GUG+: High-Accuracy DAC

The MAX5318GUG+ from Maxim Integrated is a precision, 18-bit digital-to-analog converter (DAC) that offers exceptional performance for applications requiring high accuracy and low noise. Designed with advanced technology, this DAC is an ideal choice for professional-grade audio systems, industrial control systems, and high-end instrumentation where precision is key.

This high-performance DAC features a unipolar voltage output that operates from a single 2.7V to 5.5V supply, making it versatile for various applications. The MAX5318GUG+ comes in a compact 24-pin TSSOP package, which is suitable for space-constrained applications without compromising on functionality.

One of the standout features of the MAX5318GUG+ is its integrated precision output amplifier. This amplifier allows the DAC to achieve a buffered voltage output, directly driving capacitive loads up to 1000pF. This capability, combined with its low glitch energy (0.15nV-s), ensures minimal distortion and noise in the output signal, which is crucial for high-fidelity audio applications.

Furthermore, the MAX5318GUG+ boasts a high linearity with a differential nonlinearity (DNL) of less than ±1 LSB (Least Significant Bit) and an integral nonlinearity (INL) of less than ±2 LSB. This ensures that the analog output closely follows the digital input, providing precise control over the signal generation.

For ease of integration into digital systems, the MAX5318GUG+ supports a 3-wire SPI-compatible serial interface, allowing for straightforward communication with microcontrollers and digital signal processors. Additionally, the device includes a hardware reset input (CLR) that clears the output to zero scale or mid-scale upon power-up or through a dedicated command, depending on the configuration.

In summary, the MAX5318GUG+ is a top-tier DAC from Maxim Integrated that combines high accuracy, low noise, and ease of use. Its robust feature set makes it an excellent choice for designers looking to incorporate precise analog output capabilities into their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9226 $81.8452
3+ $33.5776 $100.7328
5+ $32.5283 $162.6415
7+ $31.4790 $220.3530
9+ $30.4297 $273.8673
11+ $27.2818 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess