The Micronas HAL516SF-K-4-R-1-00-HAS is a versatile programmable linear Hall effect sensor designed for precise measurement of magnetic fields. It is manufactured by TDK-Micronas GmbH.
Applications
- Position sensing
- Current measurement
- Angle sensing
- Rotary position sensing
- Linear displacement measurement
- Non-contact sensing
Features
- Linear output proportional to magnetic field strength
- Programmable sensitivity and offset
- Temperature compensation
- Short circuit and overvoltage protection
- Wide operating temperature range
- Small SMD package
Benefits
- Precise and reliable magnetic field measurement
- Flexible application through programmable parameters
- Stable performance over temperature variations
- Robust design with protection features
- Easy integration into various systems
- Compact design for space-constrained applications
Technical Specifications
The HAL516SF-K-4-R-1-00-HAS provides a linear analog output voltage that varies proportionally with the applied magnetic field. The sensitivity, offset, and temperature compensation parameters can be programmed via a two-wire interface. It operates from a supply voltage typically in the range of 4.5V to 5.5V. It features short circuit and overvoltage protection to ensure reliable operation in harsh environments. The operating temperature range is typically from -40°C to +150°C. Specific sensitivity values, programming details, and package dimensions are available in the official TDK-Micronas datasheet.