EN
  • EN
  • DE

HAL1563SU

Part No HAL1563SU
Manufacturer Micronas GmbH
Catalog Custom Parts (E - I)
Description Hall Switches, Switching Behavior: Unipolar Inverted, Interface: 2-wire
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128233-HAL1563SU
Categories Custom Parts
Manufacturer Micronas GmbH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAL1563SU CAD Model

Description

The HAL1563SU is a versatile programmable linear Hall effect sensor from Micronas GmbH (now part of TDK-Micronas). It is designed to measure magnetic fields and convert them into an analog voltage output. This sensor is highly configurable, allowing users to tailor its performance to specific application requirements.

Applications:

  • Current sensing
  • Position sensing
  • Angle sensing
  • Linear displacement measurement
  • Rotary position measurement

Features:

  • Linear output voltage proportional to magnetic field
  • Programmable sensitivity and offset
  • Programmable temperature compensation
  • Wide operating temperature range
  • Short circuit and overvoltage protection
  • Low noise performance
  • Small package size (typically SOT23 or similar)

Benefits:

  • Accurate and reliable magnetic field measurement
  • Flexibility to adapt to different application requirements through programmability
  • Stable performance over temperature variations due to temperature compensation
  • Robust protection against electrical stresses
  • High signal-to-noise ratio for precise measurements
  • Easy integration into various systems due to its small size

Additional Details:

The HAL1563SU typically operates from a 5V power supply. The programming interface is often accessed via a serial interface (e.g., I2C). The sensitivity, offset, and temperature compensation parameters are stored in non-volatile memory within the sensor. Refer to the Micronas/TDK-Micronas datasheet for detailed information on programming, electrical characteristics, and application circuits. Proper magnetic circuit design is crucial for achieving optimal performance in specific applications.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Mingtek
Lowest to $1.3456
Renesas Electronics America
Lowest to $0.9794
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess