EN
  • EN
  • DE

HAL1562SU-A

Part No HAL1562SU-A
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Description Magnetic Switch Latch SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962339-HAL1562SU-A
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL1562SU-A CAD Model

Description

The HAL1562SU-A is a linear Hall-effect sensor manufactured by Micronas GmbH (now TDK-Micronas). This sensor is designed for precise measurement of magnetic fields in a variety of applications. Its linear output makes it suitable for applications requiring accurate and repeatable magnetic field detection.

Applications

  • Current Sensing: Used in current sensors to measure current flow by detecting the magnetic field generated by the current.
  • Position Sensing: Employed in rotary and linear position sensors to determine the position of a moving part.
  • Proximity Detection: Utilized in proximity switches to detect the presence of a magnetic object.
  • Magnetic Field Measurement: Used in magnetic field meters and gaussmeters to measure the strength of magnetic fields.
  • Brushless DC (BLDC) Motor Control: Employed in BLDC motor control systems for rotor position sensing.

Features

  • Linear Output: Provides a linear output voltage proportional to the applied magnetic field.
  • High Sensitivity: Offers high sensitivity for detecting weak magnetic fields.
  • Low Noise: Features low noise performance for accurate and reliable measurements.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 4.5V to 5.5V.
  • Temperature Compensation: Includes temperature compensation circuitry to minimize the effects of temperature variations on the output signal.
  • Small Package: Available in a small surface-mount package for easy integration into compact designs.

Benefits

  • Accurate Measurement: Provides accurate and repeatable measurement of magnetic fields.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions.
  • Easy Integration: Easy to integrate into various applications due to its linear output and small package.
  • Cost-Effective: Provides a cost-effective solution for magnetic field sensing.
  • Stable Output: Provides a stable output voltage with minimal drift.

Additional Details

The HAL1562SU-A typically has a sensitivity of several mV/mT (millivolts per millitesla). It operates over a temperature range of -40°C to +150°C, making it suitable for harsh environments. The output voltage is usually centered around half the supply voltage when no magnetic field is present. An external amplifier circuit can be used to amplify the output signal and improve the signal-to-noise ratio. The sensor is often used with a microcontroller for signal processing and data acquisition.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5241 $60.2715
270+ $0.4301 $116.1270
420+ $0.4167 $175.0140
575+ $0.4032 $231.8400
745+ $0.3899 $290.4755
995+ $0.3495 $347.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,770 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess