EN
  • EN
  • DE

HAL1502SU-A

Part No HAL1502SU-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Mfr Micronas GmbH
Series Automotive, AEC-Q100
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2.5mT Trip, -2.5mT Release
Test Condition -
Voltage - Supply 2.7V ~ 24V
Current - Supply (Max) -
Current - Output (Max) -
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 70°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number HAL1502
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10,000 pcs
Win Source Part Number 1382200-HAL1502SU-A
Ultra Librarian 3D Model Ultra Librarian HAL1502SU-A CAD Model

Description

The HAL1502SU-A is a solid-state magnetic sensor with a Hall effect technology.

  • Output Type: Open Drain
  • Function: Latch
  • Pole Detection: North/South Pole
  • Sensing Range (Trip): 2.5mT
  • Sensing Range (Release): -2.5mT
  • Voltage Supply: 2.7V to 24V
  • Mounting Type: Surface Mount
  • Package: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: Micronas GmbH
  • Standard Package: 10,000 pcs

You May Also Be Interested in

Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess