EN
  • EN
  • DE

XCBB1G8Z01AD8WE-MSPD

Part No XCBB1G8Z01AD8WE-MSPD
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940329-XCBB1G8Z01AD8WE-MSPD
Series *
Ultra Librarian 3D Model Ultra Librarian XCBB1G8Z01AD8WE-MSPD CAD Model

Description

The XCBB1G8Z01AD8WE-MSPD is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for applications requiring significant memory capacity and high-speed data transfer. With a capacity of 1Gb (1024Mb) organized as 128Mx8, it's suitable for demanding tasks in various electronic devices and systems.

Applications:

  • High-performance computing: Used in servers and workstations requiring fast memory access for complex calculations and data processing.
  • Networking infrastructure: Implemented in routers, switches, and other networking equipment for buffering and managing network traffic.
  • Graphics processing units (GPUs): Can be used as part of the memory subsystem to accelerate graphics rendering and image processing.
  • Industrial control systems: Provides reliable memory for real-time data acquisition and process control in industrial automation environments.

Features:

  • High-Density Storage: Offers 1Gb of memory capacity, providing ample space for data and application code.
  • Fast Data Transfer Rates: Supports high-speed data transfer, minimizing latency and maximizing system performance.
  • Low Power Consumption: Designed for efficient power usage, contributing to longer battery life in portable devices.
  • Compact Footprint: The memory module has a small form factor, enabling integration into space-constrained devices.
  • Reliable Performance: Manufactured with high-quality components to ensure reliable operation in demanding environments.

Benefits:

  • Improved System Performance: High memory capacity and fast data transfer rates enhance the overall performance of the system.
  • Enhanced Application Responsiveness: Applications load faster and respond more quickly due to the improved memory performance.
  • Increased Multitasking Capabilities: Allows users to run more applications simultaneously without experiencing performance degradation.
  • Reduced Power Costs: Lower power consumption translates into reduced energy costs and longer battery life in portable devices.

The XCBB1G8Z01AD8WE-MSPD is a versatile and reliable SDRAM component that is suitable for a wide range of applications requiring high memory capacity and fast data transfer rates. Its efficient design and robust construction make it an excellent choice for demanding environments where performance and reliability are critical.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess