EN
  • EN
  • DE

SAH-C164SL-6RM

Part No SAH-C164SL-6RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188194-SAH-C164SL-6RM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAH-C164SL-6RM CAD Model

Description

The SAH-C164SL-6RM is a 16-bit microcontroller from Infineon Technologies, part of the C164 family. It is designed for a variety of embedded control applications, focusing on real-time performance and offering a range of integrated peripherals. It finds use in industrial automation, automotive electronics, and other applications requiring robust and reliable control.

Applications

  • Industrial control systems (e.g., motor drives, PLCs)
  • Automotive applications (e.g., body control, dashboard systems)
  • Power management systems
  • Instrumentation and measurement devices
  • General embedded control

Features

  • 16-bit CPU core with optimized instruction set
  • On-chip ROM/OTP memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and PWM units for precise timing and control
  • Serial communication interfaces (UART, SPI) for connectivity
  • Analog-to-digital converter (ADC) for sensor data acquisition
  • Interrupt controller for real-time event handling

Benefits

  • Real-time processing capabilities for deterministic control
  • Integrated memory reduces external component count
  • Flexible peripheral set allows for adaptation to diverse applications
  • Communication interfaces facilitate data exchange with other devices
  • Robust design for reliable operation in demanding environments

Additional Details

The SAH-C164SL-6RM is equipped with a 16-bit CPU core, providing ample processing power for a range of embedded control tasks. The on-chip ROM/OTP memory allows for non-volatile program storage, while the RAM offers space for data storage. The microcontroller features multiple timers and PWM units, enabling precise timing control and PWM signal generation. Serial communication interfaces provide connectivity with other devices and systems. The integrated ADC allows for the acquisition of analog sensor data. The interrupt controller facilitates real-time response to external events. Detailed specifications for memory sizes (ROM and RAM) can be found in the device datasheet. The microcontroller offers a cost-effective and reliable solution for embedded control applications requiring real-time performance and a versatile set of peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,013 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess