EN
  • EN
  • DE

XBA512M8V00HG8GQF-SSSV

Part No XBA512M8V00HG8GQF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941016-XBA512M8V00HG8GQF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XBA512M8V00HG8GQF-SSSV CAD Model

Description

The XBA512M8V00HG8GQF-SSSV is a high-capacity DDR3 SDRAM module manufactured by Micron Technology Inc. Designed for applications that demand significant memory resources and rapid data access, this module offers a balance of performance and reliability.

Applications:

  • High-Performance Computing: Used in scientific simulations, data analysis, and other computationally intensive tasks.
  • Gaming PCs: Provides ample memory for smooth gameplay and high-resolution graphics.
  • Workstations: Enables professionals to work with large datasets and complex applications efficiently.
  • Virtualization: Supports multiple virtual machines with sufficient memory allocation for each.
  • Data Centers: A crucial component in servers for handling large databases and transactional processing.

Features:

  • Large Capacity: Offers a substantial memory footprint for demanding applications.
  • High-Speed Data Transfer: Ensures rapid data access and processing.
  • DDR3 Architecture: Provides efficient power consumption and performance.
  • Reliable Operation: Built to withstand rigorous operating conditions.
  • Optimized Performance: Designed for maximum throughput and minimal latency.

Benefits:

  • Improved Application Performance: Allows for faster loading times and smoother operation of demanding applications.
  • Enhanced Multitasking Capabilities: Enables users to run multiple applications simultaneously without performance bottlenecks.
  • Increased Productivity: Reduces wait times and improves overall workflow efficiency.
  • Reliable Data Handling: Ensures data integrity and stability during intensive operations.
  • Scalable Memory Solution: Can be expanded to meet growing memory requirements.

Additional Details:

This DDR3 SDRAM module is engineered for optimal compatibility and performance in a wide range of systems. Refer to the manufacturer's datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal management guidelines. Proper installation and configuration are crucial for achieving the best results.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess