EN
  • EN
  • DE

XAA64M16V68AG8GNF-SSHL

Part No XAA64M16V68AG8GNF-SSHL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941709-XAA64M16V68AG8GNF-SSHL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA64M16V68AG8GNF-SSHL CAD Model

Description

The XAA64M16V68AG8GNF-SSHL is a high-performance SDRAM component manufactured by Micron Technology. This memory module is designed to provide efficient and reliable memory solutions for a variety of demanding applications, focusing on delivering robust performance and data integrity.

Applications:

  • Networking Equipment
  • Industrial Automation Systems
  • Embedded Computing
  • Telecommunications Infrastructure
  • Automotive Systems

Features:

  • Capacity: 1Gb (64Mb x 16) configuration, providing a substantial amount of memory for data-intensive tasks.
  • DDR2 SDRAM: Supports DDR2 standards.
  • Data Rate: Engineered for high data transfer rates, typically up to 800 Mbps, enhancing overall system performance.
  • Operating Temperature: Industrial temperature range, suitable for harsh environments.
  • Package: Offered in a space-efficient FBGA (Fine-Pitch Ball Grid Array) package to optimize board density.
  • Refresh Options: Supports auto refresh and self-refresh modes to reduce power consumption during idle periods.

Benefits:

  • High Bandwidth: Enables rapid data throughput, which is crucial for high-speed applications.
  • Low Power Consumption: Lower power usage, making it ideal for energy-sensitive applications.
  • Reliability: Micron's rigorous testing ensures high reliability and long-term stability.
  • Compatibility: Designed for broad compatibility with various processors and chipsets.
  • Robust Performance: Delivers consistent performance under varying operating conditions.

Additional Details:

The XAA64M16V68AG8GNF-SSHL module incorporates advanced memory technology to meet the demands of modern embedded and industrial applications. Its combined with its high data transfer rates and robust design, makes it a versatile and reliable choice for designers.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess