EN
  • EN
  • DE

XAA128M16V69AG8GPF-SSSV

Part No XAA128M16V69AG8GPF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941437-XAA128M16V69AG8GPF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XAA128M16V69AG8GPF-SSSV CAD Model

Description

The Micron XAA128M16V69AG8GPF-SSSV is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for applications demanding substantial memory bandwidth and efficient data access. With its specific configuration and features, it caters to diverse electronic systems requiring reliable and fast memory operations.

Applications

  • Embedded Systems: Utilized in embedded computing platforms, industrial control systems, and automation equipment requiring robust and reliable memory.
  • Networking Devices: Found in routers, switches, and network appliances where high-speed data handling and low latency are critical.
  • Consumer Electronics: Integrated into smart TVs, set-top boxes, and gaming consoles to facilitate enhanced multimedia experiences.
  • Industrial PCs: Applied in industrial personal computers where reliability and stability are paramount.
  • Medical Devices: Employed in medical imaging equipment and diagnostic tools needing fast and dependable memory.

Features

  • DDR3 Technology: Leverages DDR3 technology, offering increased data transfer rates and improved power efficiency compared to DDR2 and earlier SDRAM generations.
  • Capacity: Features a capacity of 128Mb x 16, providing ample memory space for diverse application needs.
  • Data Transfer Rate: Supports data transfer rates of up to 1600 Mbps (PC3-12800), ensuring rapid and efficient data processing.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), minimizing power consumption and heat generation.
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA), enabling high-density mounting and excellent thermal performance.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness and safety.

Benefits

  • Enhanced Performance: Provides high-speed data access, boosting overall system performance and responsiveness.
  • Reduced Power Consumption: Low-voltage operation minimizes power usage, contributing to energy efficiency and extended battery life in portable devices.
  • Increased Bandwidth: Delivers substantial memory bandwidth, supporting smooth multitasking and seamless application execution.
  • Improved Reliability: Designed for robust and dependable operation, ensuring data integrity and system stability.
  • Compact Form Factor: FBGA packaging allows for a compact footprint, suitable for space-constrained applications.

Additional Details

The XAA128M16V69AG8GPF-SSSV is engineered with advanced features to ensure stable and efficient memory operation. Its architecture supports various memory controller configurations, enabling wide compatibility with different processors and chipsets. Comprehensive datasheets from Micron provide detailed specifications, timing parameters, and voltage requirements essential for optimal integration and performance. Proper thermal management is also crucial to maintain reliability, especially in high-performance environments. This module is well-suited for demanding applications where speed, reliability, and power efficiency are key considerations.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess