The TE28F256P33T95 is a 256-kilobit (32K x 8) Flash memory device manufactured by Micron Technology Inc. It's a non-volatile memory solution used for storing firmware, code, and data in embedded systems and other electronic devices. This flash memory provides fast read access times and low power consumption, making it suitable for a wide range of applications.
Applications
- Embedded systems firmware storage
- Boot code storage in microcontrollers
- Data logging in industrial equipment
- Storage of configuration parameters in networking devices
- Program storage in handheld devices
Features
- 256-kilobit (32K x 8) memory organization
- Fast read access time
- Low power consumption
- Sector erase architecture
- CMOS process technology
Benefits
- Provides non-volatile storage for critical data
- Enables quick system startup
- Extends battery life in portable devices
- Simplifies memory management
- Offers high reliability
Additional Details
The TE28F256P33T95 operates with a single 3.3V power supply. It is available in a variety of packages to suit different application requirements. Its endurance is specified for a certain number of erase/write cycles, ensuring long-term data retention. It's commonly found in applications needing reliable, non-volatile memory.
Electrical Characteristics:
Supply Voltage: 3.3V
Access Time: Fast
Endurance: Specified erase/write cycles