EN
  • EN
  • DE

LM393BIDGKR

Part No LM393BIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL COMMERCIAL GRADE STANDARD C / Comparator Differential Open-Collector, CMOS, MOS, TTL 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type Differential
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Base Product Number LM393
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM393BIDGKRDKR,296-LM393BIDGKRCT,296-LM393BIDGKRTR
Standard Package 2,500
Win Source Part Number 961602-LM393BIDGKR
Ultra Librarian 3D Model Ultra Librarian LM393BIDGKR CAD Model

Description

Product Overview: LM393BIDGKR from Texas Instruments

The LM393BIDGKR is a high-precision, dual differential comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to provide a reliable comparison of two input voltages, making it an essential component in a wide range of electronic applications such as level shifting, voltage monitoring, and analog-to-digital conversion interfaces.

Key Features

  • Low Input Offset Voltage: The LM393BIDGKR features a low input offset voltage, which enhances the accuracy of voltage comparison and ensures a more reliable performance in precision applications.
  • Wide Voltage Range: It operates from a single power supply over a wide range of voltages, from 2V to 36V, or dual supplies of ±1V to ±18V. This flexibility allows it to be used in various systems without the need for additional power regulation.
  • Low Current Drain: The comparator has a low current drain, independent of the power supply voltage, which makes it suitable for battery-powered devices where power efficiency is crucial.
  • Dual Comparators: The device includes two independent voltage comparators that can be used in tandem or separately, providing versatility in its application.
  • Output Compatibility: The output of LM393BIDGKR can be connected to other TTL or CMOS logic and can also drive loads up to 50 mA, offering compatibility with a wide range of digital systems and the ability to directly drive relays or lamps.

Applications

The LM393BIDGKR is commonly used in several electronic circuits and systems, including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controls
  • Alarm circuits
  • Window comparators
  • Voltage level detection

Package and Quality

This comparator is offered in an 8-pin VSSOP (DGK) package, which is designed for space-saving on the PCB without compromising performance. Texas Instruments ensures high-quality standards, and the LM393BIDGKR is no exception. It is designed for robustness and longevity, making it a reliable choice for both commercial and industrial applications.

With its precision performance and Texas Instruments' reputation for quality, the LM393BIDGKR is an excellent choice for designers who require a dependable and flexible voltage comparator for their electronic projects.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1372 $50.0780
890+ $0.1126 $100.2140
1,375+ $0.1091 $150.0125
1,900+ $0.1055 $200.4500
2,455+ $0.1020 $250.4100
3,280+ $0.0915 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,260 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess