EN
  • EN
  • DE

SMC128BFD6E

Part No SMC128BFD6E
Manufacturer Micron Technology Inc.
Catalog Memory Cards
Description MEMORY CARD COMPACTFLASH 128MB / Memory Card CompactFlash? 128MB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type CompactFlash®
Memory Size 128Mb
Temperature Range - Operating -40°C ~ 85°C
Standard Package 198 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.51.0000
Win Source Part Number 813583-SMC128BFD6E
Ultra Librarian 3D Model Ultra Librarian SMC128BFD6E CAD Model

Description

The 813583-SMC128BFD6E is a memory card module designed for use in electronic devices. It falls under the category of Memory Cards and belongs to the CompactFlash® memory type.

  • Memory Size: 128Mb
  • Temperature Range: -40°C to 85°C
  • Package Quantity: 198
  • Manufacturer: Micron Technology Inc.
  • Obsolete: Yes
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1

You May Also Be Interested in

Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Flexxon Pte Ltd
SD 4GB
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD MICROSD 32GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 2GB 10UHS 1 SLC
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess