EN
  • EN
  • DE

MCC310-14IO1

Part No MCC310-14IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 1.4KV 500A MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.4 kV
Current - On State (It (AV)) (Max) 320 A
Current - On State (It (RMS)) (Max) 500 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9200A, 9800A
Current - Hold (Ih) (Max) 150 mA
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Chassis Mount
Case / Package Module
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1494146-MCC310-14IO1
Ultra Librarian 3D Model Ultra Librarian MCC310-14IO1 CAD Model

Description

N

You May Also Be Interested in

Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 520A Y1-CU
Lowest to $120.6359
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
IXYS
MOD THYRISTOR/DIO 1200V SOT-227B
Lowest to $71.6418
IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess