EN
  • EN
  • DE

SM512M32V01MD2LPF-107BT

Part No SM512M32V01MD2LPF-107BT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3 256Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942934-SM512M32V01MD2LPF-107BT
Series *
Ultra Librarian 3D Model Ultra Librarian SM512M32V01MD2LPF-107BT CAD Model

Description

The SM512M32V01MD2LPF-107BT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. It's designed to provide reliable, high-performance storage for a variety of embedded applications.

Applications:

  • Smartphones
  • Tablets
  • Embedded Systems
  • Navigation Systems
  • Industrial Control Devices

Features:

  • Capacity: 512Mb x 32
  • eMMC Standard: Complies with eMMC standards for fast data transfer and reliable storage.
  • NAND Flash Memory: Utilizes NAND flash memory technology for non-volatile storage.
  • Integrated Controller: Features an integrated controller to manage flash memory operations.
  • Low Power Consumption: Designed for energy efficiency, ideal for battery-powered devices.
  • Compact Size: Small form factor for easy integration into space-constrained applications.

Benefits:

  • Fast Boot Times: Enables quick system startup and application loading.
  • Reliable Data Storage: Provides robust and secure storage for critical data.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Design: The integrated controller simplifies system design and reduces development time.
  • Improved Performance: Enhances overall system performance and responsiveness.

Additional Details:

The SM512M32V01MD2LPF-107BT eMMC device is engineered for use in mobile and embedded systems requiring high-performance and reliable storage. The integrated controller manages the complexities of NAND flash memory, including wear leveling, error correction, and bad block management.

This eMMC device is suitable for a wide range of applications, from consumer electronics to industrial and automotive systems. Its small form factor and low power consumption make it an ideal choice for portable devices and other space-constrained applications.

The specific speed and performance characteristics of the SM512M32V01MD2LPF-107BT are determined by the eMMC standard and the device's internal configuration.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess